EN
  • EN
  • DE

LM2936QDTX-5.0/NOPB

Part No LM2936QDTX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 50MA TO252-3 / Ultralow Quiescent Current LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.12V at 50mA
Current - Output 50mA
Current - Quiescent (Iq) 9μA
Current - Supply (Maximum) 2.5mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Part Number Series LM2936
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809319-LM2936QDTX-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2936QDTX-5.0/NOPB CAD Model

Description

Product Overview: LM2936QDTX-5.0/NOPB

The LM2936QDTX-5.0/NOPB is a highly reliable, low dropout voltage regulator designed and manufactured by Texas Instruments. This regulator is specifically engineered to maintain a stable 5V output voltage with a minimal input-to-output voltage differential, making it an ideal solution for battery-powered applications where efficiency is paramount.

Key Features

  • Output Voltage: Fixed at 5V, the LM2936QDTX-5.0/NOPB provides a precise and stable output, suitable for consistent performance across various applications.
  • Low Dropout: With its low dropout capability, it operates effectively even when the input voltage is very close to the output voltage, enhancing system efficiency and battery life.
  • Current Rating: It can deliver up to 50mA of output current, catering to a wide range of low-power devices and circuits.
  • High Accuracy: The output voltage is guaranteed to a high accuracy of ±3% over the entire range of load current, temperature, and input voltage.
  • Quiescent Current: The quiescent current is low, at typically 40µA, which significantly reduces power consumption when the device is in idle mode.
  • Thermal Shutdown: It includes a built-in thermal shutdown feature that protects the device from overheating, ensuring long-term reliability.
  • Reverse Battery Protection: The device can withstand a reverse battery connection without damage, enhancing its robustness in various installation scenarios.

Applications

The LM2936QDTX-5.0/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive electronics
  • Battery-powered equipment
  • Portable devices
  • Microcontroller power supplies
  • Low-power instrumentation

Quality and Environmental Compliance

As part of Texas Instruments' commitment to environmental responsibility and quality, the LM2936QDTX-5.0/NOPB is lead-free (NOPB) and RoHS compliant. It is also designed to meet or exceed the rigorous standards set by the automotive industry, making it a reliable choice for use in vehicles and other demanding environments.

With its combination of low dropout performance, high efficiency, and robust protection features, the LM2936QDTX-5.0/NOPB from Texas Instruments stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9705 $51.2330
62+ $1.6168 $100.2416
96+ $1.5663 $150.3648
132+ $1.5157 $200.0724
171+ $1.4652 $250.5492
229+ $1.3136 $300.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess