EN
  • EN
  • DE
  • IT

LM2936Z-3.3/NOPB

Part No LM2936Z-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 50MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 50mA
Output Current 50mA
Operating Supply Current 15μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053566-LM2936Z-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2936Z-3.3/NOPB CAD Model

Description

Product Overview: LM2936Z-3.3/NOPB

The LM2936Z-3.3/NOPB is a highly reliable, low dropout voltage regulator designed and manufactured by Texas Instruments. This efficient power management integrated circuit is specifically tailored for applications requiring a stable 3.3V output with a maximum current of 50mA. The device boasts an impressive low dropout voltage and low quiescent current, making it an ideal choice for battery-powered devices and other low-power applications.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, suitable for logic circuits and other standard 3.3V applications.
  • Low Dropout Voltage: Maintains output regulation with a minimal difference between the input and output voltages, enhancing efficiency in operation.
  • High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable and consistent performance.
  • Low Quiescent Current: Ultra-low quiescent current of 15µA (typical) during operation and 1µA (typical) in shutdown mode, which significantly extends battery life.
  • Wide Operating Temperature Range: Capable of operating over a temperature range of -40°C to 125°C, suitable for harsh environments.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device against overcurrent and excessive temperature conditions.
  • Package: Available in a TO-92 package, which is easy to handle and suitable for through-hole mounting.

Applications

The LM2936Z-3.3/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Microcontroller power supply
  • Power management for peripherals and add-on cards
  • Solar-powered devices

Environmental and Quality Certifications

The "NOPB" designation in the product number indicates that this component is lead-free (No Lead, Pb) and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments is committed to delivering high-quality products that meet the rigorous demands of the electronics industry.

In summary, the LM2936Z-3.3/NOPB from Texas Instruments is a robust, energy-efficient voltage regulator ideal for a wide range of applications where power efficiency and reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $0.9783
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.1778
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1427
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7353 $52.2942
33+ $3.0649 $101.1417
51+ $2.9691 $151.4241
70+ $2.8733 $201.1310
91+ $2.7776 $252.7616
121+ $2.4902 $301.3142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess