EN
  • EN
  • DE

LM2937ES-10

Part No LM2937ES-10
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2937 500 mA Low Dropout Regulator | IC REG LIN 10V 500MA DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 10V
Maximum Dropout Voltage 1V at 50mA
Output Current 500mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 20mA
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2937
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1198375-LM2937ES-10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2937ES-10 CAD Model

Description

The LM2937ES-10 is a robust, low-dropout voltage regulator designed to provide a fixed output of 10V with a capability to deliver an output current of up to 500 mA. Manufactured by Texas Instruments, this regulator is part of their LM2937 series, known for its high efficiency and reliability in a wide range of applications.

Key Features

  • Output Voltage: Fixed 10V output, suitable for a range of electronic devices requiring a stable voltage supply.
  • Output Current: Capable of supplying up to 500 mA of load current, making it versatile for both low and moderate power requirements.
  • Low Dropout Voltage: The LM2937ES-10 maintains regulation with a minimal difference between the input and output voltages, enhancing its efficiency, especially in battery-operated devices.
  • Protection Features: Includes built-in protection against overcurrent and thermal overload, ensuring long-term stability and safety of the connected components.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operational temperature range from -40°C to +125°C.

Applications

The LM2937ES-10 is ideal for a variety of applications, including but not limited to:

  • Automotive electronics
  • Embedded systems
  • Power supplies for microprocessors and digital systems
  • Battery-powered devices
  • Instrumentation and control circuits

Package and Quality

This voltage regulator comes in a TO-263 package which is known for its good heat dissipation properties. Texas Instruments ensures high-quality standards for the LM2937ES-10, providing a reliable solution for your voltage regulation needs.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM2937ES-10. This will provide in-depth technical information to assist in proper integration and use within your projects.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess