EN
  • EN
  • DE

XC2018-70PC44C

Part No XC2018-70PC44C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx PLCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207172-XC2018-70PC44C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2018-70PC44C CAD Model

Description

The XC2018-70PC44C is a member of the XC2000 series of Field Programmable Gate Arrays (FPGAs) manufactured by Xilinx. These devices are designed for a wide range of digital logic applications, providing a flexible and programmable platform for implementing custom circuits.

Applications:

  • Prototyping of digital systems: Used in early-stage development to validate designs before committing to ASICs.
  • Custom logic implementation: Allows designers to implement specific logic functions tailored to their application requirements.
  • Interface controllers: Can be configured to handle various communication protocols and interface standards.
  • Data processing: Suitable for implementing algorithms for signal processing, image processing, and other data manipulation tasks.
  • Embedded systems: Integrated into embedded applications requiring programmable logic.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Allow the FPGA to interface with external devices and systems.
  • Programmable Interconnect: Enables flexible routing of signals between different parts of the FPGA.
  • On-chip memory: Offers storage for data and configuration information.
  • System-level features: Include clock management, power management, and security features.

Benefits:

  • Flexibility: Can be reprogrammed to implement different functions, allowing for design changes and updates.
  • Time-to-market: Reduces development time compared to traditional ASIC design.
  • Cost-effectiveness: Provides a cost-effective solution for low- to medium-volume production.
  • Performance: Can achieve high performance for certain applications due to its parallel processing capabilities.
  • Customization: Allows designers to tailor the device to their specific needs.

Additional Details:

The XC2018-70PC44C typically uses static RAM (SRAM) technology for configuration storage, meaning it needs to be programmed each time it powers up. The 70 in the part number indicates the speed grade, and the PC44C refers to the package type. The architecture consists of a matrix of configurable logic blocks interconnected by programmable routing channels. The exact specifications, such as the number of logic gates, I/O pins, and memory capacity, are defined in the Xilinx documentation for the XC2000 family. Further datasheet research is recommended for detailed specifications relating to voltage levels, power consumption, and temperature ranges.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xicor Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess