EN
  • EN
  • DE

LM2937ES-12/NOPB

Part No LM2937ES-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 0.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 1V @ 50mA
Output Current 500mA
Operating Supply Current 2mA to 20mA
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1053567-LM2937ES-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2937ES-12/NOPB CAD Model

Description

The LM2937ES-12/NOPB is a robust, reliable, and high-performance 12V fixed output voltage regulator designed by Texas Instruments. This component is specifically engineered to maintain a stable 12V output even under conditions of varying input voltage and load conditions, making it an ideal choice for sensitive electronic applications where voltage precision is critical.

Key Features

  • Output Voltage: Precisely regulated 12V output, which is crucial for consistent performance in electronic circuits.
  • Dropout Voltage: Low dropout performance, ensuring efficiency by minimizing the difference between the input and output voltages.
  • Current Rating: Capable of supplying up to 500mA of load current, suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown protection to prevent damage from overheating, thereby enhancing the longevity of the device.
  • Load Regulation: Excellent load regulation characteristics to maintain stable voltage despite changes in the load.
  • Line Regulation: Superior line regulation to cope with fluctuations in input voltage without affecting the output.
  • Form Factor: Available in a robust TO-263 package, which is suitable for surface mounting and ensures efficient heat dissipation.
  • Lead-Free: The NOPB designation indicates that this product is lead-free, making it compliant with RoHS regulations and environmentally friendly.

Applications

The LM2937ES-12/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive electronics
  • Telecommunication infrastructure
  • Power management solutions
  • Battery-powered devices
  • Embedded systems

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the LM2937ES-12/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring a reliable power supply solution that engineers and designers can trust.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7427 $52.2810
70+ $1.4300 $100.1000
110+ $1.3853 $152.3830
150+ $1.3406 $201.0900
195+ $1.2959 $252.7005
260+ $1.1618 $302.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess