EN
  • EN
  • DE

LM293PW

Part No LM293PW
Manufacturer Texas Instruments
Catalog Misc Products
Description DUAL DIFFERENTIAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827739-LM293PW
Ultra Librarian 3D Model Ultra Librarian LM293PW CAD Model

Description

Product Overview: LM293PW from Texas Instruments

The LM293PW is a high-performance, dual differential comparator manufactured by Texas Instruments, designed for applications requiring a precise voltage comparison. This integrated circuit is part of the LMx93 series and is characterized by its low power consumption and wide voltage range capabilities.

Key Features

  • Wide Supply Voltage Range: The LM293PW can operate from a single supply voltage ranging from 2V to 36V, or a dual supply voltage of ±1V to ±18V, making it versatile for various applications.
  • Low Input Bias Current: The device exhibits a low input bias current, typically 25 nA, which is beneficial for high-impedance sensor applications and ensures minimal effect on the measurement precision.
  • Low Input Offset Voltage: With an input offset voltage typically at 2 mV, the comparator ensures accurate voltage threshold detection, which is crucial for critical control systems.
  • Low Power Consumption: It has a low current draw, making it suitable for battery-powered devices and energy-efficient systems.
  • Fast Response Time: The LM293PW provides a typical response time of 1.3 µs, allowing for rapid signal processing and timely system reactions.
  • Output Compatibility: The open-collector output configuration allows for compatibility with a variety of logic levels by connecting an appropriate pull-up resistor to the desired logic voltage.

Applications

The LM293PW is commonly used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Limit switches
  • Alarm systems
  • Voltage level detection
  • Battery chargers
  • Window comparators
  • Motor controllers

Package and Quality

The LM293PW is available in a TSSOP (Thin Shrink Small Outline Package) with 8 pins, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LM293PW is no exception, meeting stringent industry standards for reliability and performance.

For designers and engineers looking for a reliable voltage comparator, the LM293PW offers a combination of precision, flexibility, and efficiency, making it a go-to component for a multitude of electronic designs.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess