EN
  • EN
  • DE

LM2940CS-9.0

Part No LM2940CS-9.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LIN 9V 1A DDPAK/TO263-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 9V
Maximum Dropout Voltage 0.8V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2940
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1198414-LM2940CS-9.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2940CS-9.0 CAD Model

Description

The LM2940CS-9.0 from Texas Instruments is a robust, low-dropout voltage regulator designed to deliver a stable 9V output from a higher voltage input. This regulator is an excellent choice for applications requiring a steady 9V power supply with minimal voltage variation, making it ideal for sensitive electronic devices.

Key Features

  • Output Voltage: Fixed 9V with high accuracy.
  • Dropout Voltage: Low dropout performance, typically 0.5V at full load, ensures efficiency.
  • Output Current: Capable of supplying up to 1A of output current.
  • Protection Features: Includes overcurrent protection, thermal shutdown, and reverse battery protection for enhanced safety and reliability.
  • Package: Available in a TO-263 package that is suitable for surface mounting and is designed to handle higher power dissipation.

Applications

The LM2940CS-9.0 is versatile and can be used in a wide range of applications, such as:

  • Automotive electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Portable electronics

Performance Advantages

Compared to other regulators, the LM2940CS-9.0 offers several advantages in terms of performance. The low dropout voltage allows for more efficient use of the input power, and the ability to maintain a stable output voltage under varying load conditions is crucial for high-performance electronics. Additionally, the built-in protection features ensure that the device and the system it powers are safeguarded against potential damage from overcurrent, overheating, or reverse polarity incidents.

Quality and Reliability

As a product from Texas Instruments, a leader in the semiconductor industry, the LM2940CS-9.0 is manufactured to high standards of quality and reliability. Customers can trust this voltage regulator to perform consistently over a wide range of temperatures and operating conditions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2691 $50.7640
100+ $1.0414 $104.1400
150+ $1.0088 $151.3200
205+ $0.9763 $200.1415
265+ $0.9437 $250.0805
355+ $0.8461 $300.3655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess