EN
  • EN
  • DE

LM2940CT-15/NOPB

Part No LM2940CT-15/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 15V
Voltage Dropout (Maximum) 0.8V @ 1A
Output Current 1A
Operating Supply Current 10mA ~ 15mA
PSRR 66dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 1198420-LM2940CT-15/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2940C
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2940CT-15/NOPB CAD Model

Description

Product Overview: LM2940CT-15/NOPB

The LM2940CT-15/NOPB is a robust low-dropout voltage regulator designed by Texas Instruments, offering a fixed output voltage of 15V with an output current capability of 1A. This regulator is a part of the LM2940 series, which is well-suited for automotive, industrial, and consumer applications where reliability and efficiency are of paramount importance.

Key Features

  • Output Voltage: The device provides a stable 15V output, which is ideal for systems that require a consistent voltage level for optimal operation.
  • Output Current: Capable of delivering up to 1A of output current, making it suitable for a wide range of applications.
  • Low Dropout Voltage: The low dropout voltage feature ensures better performance in low-voltage conditions, allowing the regulator to maintain output voltage even when the input-to-output differential is small.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device from excessive heat and current, ensuring long-term reliability.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 125°C, the LM2940CT-15/NOPB is suitable for harsh environments.
  • No Output Capacitor Required: Unlike many other regulators, this device does not require an output capacitor for stability, simplifying design and reducing component count.

Applications

The LM2940CT-15/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial equipment
  • Consumer electronics
  • Power management solutions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2940CT-15/NOPB is no exception. This voltage regulator is available in a TO-220 package, which is known for its durability and ease of mounting on a printed circuit board. The device also comes with the NOPB (No Lead (Pb)) designation, indicating that it is manufactured with environmentally friendly processes, free from lead and compliant with RoHS standards.

Overall, the LM2940CT-15/NOPB from Texas Instruments is a reliable choice for designers looking for a voltage regulator that combines high performance with ruggedness and simplicity.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9537 $50.7962
63+ $1.6030 $100.9890
97+ $1.5529 $150.6313
134+ $1.5028 $201.3752
173+ $1.4528 $251.3344
231+ $1.3025 $300.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,588 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess