EN
  • EN
  • DE

LM2940IMP-9.0

Part No LM2940IMP-9.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LINEAR 9V 1A SOT223-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 9V
Maximum Dropout Voltage 1V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number LM2940
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198426-LM2940IMP-9.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2940IMP-9.0 CAD Model

Description

LM2940IMP-9.0 Voltage Regulator by Texas Instruments

The LM2940IMP-9.0 from Texas Instruments is a robust, low-dropout voltage regulator designed to deliver a stable 9V output from a higher voltage input. This fixed-voltage regulator is capable of supplying up to 1A of output current with a dropout voltage of typically 0.5V at full load, making it an excellent choice for low-voltage applications where efficiency is key.

Enclosed in a compact SOT-223 package, the LM2940IMP-9.0 integrates advanced features to ensure high-performance operation in various electronic applications. It boasts an impressive set of protections, including overcurrent protection, thermal shutdown, and reverse battery protection, safeguarding your devices against potential damage from irregular operating conditions.

The LM2940IMP-9.0 is designed for a wide range of applications, particularly suited for battery-powered devices, automotive electronics, and portable consumer devices where power efficiency and space constraints are primary considerations. Its ability to maintain a consistent voltage in the presence of varying input voltages and load conditions makes it a reliable choice for sensitive electronic circuits.

Key Features:

  • Fixed 9V output voltage with high accuracy
  • Up to 1A output current
  • Low dropout voltage: typically 0.5V at full load
  • Overcurrent protection and thermal shutdown
  • Reverse battery protection
  • Wide operating temperature range
  • Compact SOT-223 package for space-saving

The LM2940IMP-9.0 is not just a voltage regulator; it's a reliable power management solution from Texas Instruments, a brand synonymous with quality and innovation in the semiconductor industry. With its high level of integration and protection features, it stands out as an excellent choice for designers looking to enhance the stability and longevity of their power-sensitive applications.

Whether you are working on consumer electronics, automotive subsystems, or portable devices, the LM2940IMP-9.0 offers the performance and reliability that you can trust. Its ease of use and robust design ensure that it can be integrated into your projects with minimal additional components, simplifying your design process and accelerating time to market.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8395 $55.1850
70+ $1.5093 $105.6510
105+ $1.4621 $153.5205
145+ $1.4150 $205.1750
185+ $1.3678 $253.0430
245+ $1.2263 $300.4435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,137 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess