EN
  • EN
  • DE

LM2940IMPX-5.0

Part No LM2940IMPX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 1A 4-Pin(3+Tab) SOT-223 T/R / LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LINEAR 5V 1A SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 1V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number LM2940
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198430-LM2940IMPX-5.0
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM2940
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2940IMPX-5.0 CAD Model

Description

The LM2940IMPX-5.0 is a robust low-dropout voltage regulator designed and manufactured by Texas Instruments, one of the leading names in the semiconductor industry. This regulator is specifically engineered to maintain a stable 5V output voltage with a dropout voltage of just 0.5V at a 1A load, making it an excellent choice for applications requiring a consistent 5V supply with moderate current demands.

Key Features:

  • Output Voltage: 5V fixed output with high accuracy.
  • Dropout Voltage: Low dropout performance of 0.5V at a 1A load, which ensures efficiency in operation.
  • Current Rating: Capable of supplying up to 1A of continuous current.
  • Package: Available in a compact SOT-223 package, ideal for space-constrained applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating and potential damage.
  • Load Regulation: Excellent load regulation characteristics to maintain stable output despite changes in the load.
  • Line Regulation: Maintains consistent performance with varying input voltage.

Applications:

The LM2940IMPX-5.0 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Automotive electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Portable electronic devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LM2940IMPX-5.0 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of daily use in both commercial and industrial environments.

Easy Integration:

With its simple pinout and standard package, the LM2940IMPX-5.0 can be easily integrated into a variety of circuit designs. Its compatibility with common PCB layouts and the availability of supporting documentation and design resources from Texas Instruments make it a user-friendly choice for both experienced engineers and hobbyists.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7783 $50.5895
140+ $0.7290 $102.0600
215+ $0.7044 $151.4460
310+ $0.6551 $203.0810
400+ $0.6305 $252.2000
500+ $0.6059 $302.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess