EN
  • EN
  • DE

LM2940LD-5.0

Part No LM2940LD-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LINEAR 5V 1A 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 1V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LM2940
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198436-LM2940LD-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2940LD-5.0 CAD Model

Description

The LM2940LD-5.0 from Texas Instruments is a robust low-dropout voltage regulator designed to deliver a fixed output of 5 volts with a maximum current of 1 ampere. This voltage regulator stands out for its low dropout performance, which makes it an excellent choice for applications where voltage supply levels are closely regulated to ensure the stability and reliability of electronic circuits.

Key Features:

  • Output Voltage: Fixed 5V output to power a wide range of devices.
  • Output Current: Capable of supplying up to 1A of load current.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between the input and output voltage, which enhances efficiency and allows operation over a wider range of input voltages.
  • High Accuracy: Output voltage accuracy is maintained within a tight range, ensuring reliable operation of sensitive electronic components.
  • Protection Features: Includes built-in thermal shutdown and current limit features to protect the device and the load from potential damage due to overheating or overcurrent conditions.
  • Wide Operating Temperature: Suitable for industrial applications with an operational temperature range from -40°C to 125°C.
  • Package: Available in a compact surface-mount package, making it suitable for space-constrained applications.

Applications:

The LM2940LD-5.0 is versatile and can be used in a variety of applications, such as:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Industrial controls

With its high-efficiency performance and robust protection features, the LM2940LD-5.0 voltage regulator from Texas Instruments is an ideal choice for engineers and designers looking to ensure stable power delivery in their electronic projects.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1934 $50.4482
56+ $1.7997 $100.7832
87+ $1.7435 $151.6845
119+ $1.6873 $200.7887
154+ $1.6310 $251.1740
206+ $1.4623 $301.2338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess