EN
  • EN
  • DE

LM2940S-8.0

Part No LM2940S-8.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LIN 8V 1A DDPAK/TO263-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 8V
Maximum Dropout Voltage 1V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 66dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2940
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1198440-LM2940S-8.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2940S-8.0 CAD Model

Description

The LM2940S-8.0 from Texas Instruments is a robust, low-dropout voltage regulator designed to deliver a fixed output of 8.0 volts with an impressive output current capability of up to 1 amp. This regulator is part of the LM2940 series, which is renowned for its high accuracy, low dropout voltage, and outstanding load and line regulation, making it a perfect choice for a wide range of applications.

Key Features

  • Output Voltage: Fixed 8.0V with high accuracy.
  • Output Current: Capable of delivering up to 1A of continuous current.
  • Low Dropout Voltage: Maintains regulation with a very small difference between the input and output voltages, enhancing efficiency.
  • Load Regulation: Excellent performance under varying load conditions.
  • Line Regulation: Consistently stable output despite changes in the input voltage.
  • Thermal Overload Protection: Built-in safety feature that shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: Protects the device and the circuit from damage due to short circuits.
  • TO-263 Package: Durable and easy-to-mount surface-mount package suitable for automated assembly processes.

Applications

The LM2940S-8.0 is versatile and can be used in a variety of electronic devices and systems, including:

  • Automotive electronics
  • Portable battery-powered devices
  • Microprocessor power supplies
  • Low-power radio receivers
  • Peripheral power supplies

Reliability and Performance

With its advanced design and built-in protection features, the LM2940S-8.0 offers reliable performance for critical applications that demand a stable and clean power supply. Texas Instruments' commitment to quality ensures that this voltage regulator will provide consistent performance and durability for your electronic projects and products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4843 $51.9505
85+ $1.2179 $103.5215
130+ $1.1799 $153.3870
180+ $1.1418 $205.5240
230+ $1.1038 $253.8740
305+ $0.9896 $301.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess