EN
  • EN
  • DE

LM2940S-9.0/NOPB

Part No LM2940S-9.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 9V 1A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 1V @ 1A
Output Current 1A
Operating Supply Current 10mA to 15mA
PSRR 64dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1053592-LM2940S-9.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2940S-9.0/NOPB CAD Model

Description

The LM2940S-9.0/NOPB is a robust low dropout regulator designed and produced by Texas Instruments, a leading company in the semiconductor industry. This voltage regulator is specifically engineered to maintain a stable 9V output, even when the supply voltage drops close to the output voltage, making it ideal for automotive, industrial, and consumer applications where reliability and efficiency are paramount.

Key Features

  • Output Voltage: 9V fixed output with high accuracy.
  • Current Capacity: Capable of delivering up to 1A of continuous current.
  • Low Dropout Voltage: Exhibits a low dropout voltage, typically 0.5V at full load, which enhances efficiency and allows operation over a wider input voltage range.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating and potential damage.
  • Short Circuit Protection: Built-in short circuit protection mechanism ensures safety and longevity of the regulator and the circuit.
  • Noise Reduction: A bypass capacitor can be connected to the noise reduction pin to lower the output noise level, making it suitable for noise-sensitive applications.
  • Package: Offered in a robust TO-263 surface-mount package that is lead-free and RoHS compliant.

Applications

The LM2940S-9.0/NOPB is versatile and can be used in a variety of applications. It is particularly well-suited for automotive applications due to its ability to withstand transient voltage spikes and its robustness in harsh environments. It is also an excellent choice for battery-powered devices, portable electronics, and power supplies where efficiency and battery life are critical.

Quality and Reliability

As with all Texas Instruments products, the LM2940S-9.0/NOPB is manufactured to the highest standards of quality and reliability. This product is available with a 'NOPB' suffix, indicating that it is part of TI's green product initiative and is free of lead and other environmentally hazardous substances.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1511 $51.5110
24+ $4.2265 $101.4360
37+ $4.0945 $151.4965
51+ $3.9624 $202.0824
66+ $3.8303 $252.7998
88+ $3.4341 $302.2008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess