EN
  • EN
  • DE

LM2941GW/883

Part No LM2941GW/883
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V to 20V 1A 16-Pin CSOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Dropout Voltage 800 mV
Height 2.34 mm
Lead Free Contains Lead
Length 9.906 mm
Max Input Voltage 26 V
Max Operating Temperature 125 °C
Max Output Current 1 A
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Output Type Adjustable
Output Voltage 20 V
Polarity Positive
Quiescent Current 15 mA
Radiation Hardening No
Reference Voltage 1.313 V
RoHS Compliant
Thickness 1.778 mm
Width 6.35 mm
Win Source Part Number 1228341-LM2941GW/883
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2941GW/883 CAD Model

Description

The LM2941GW/883 from Texas Instruments is a versatile low dropout voltage regulator specifically designed for automotive and military applications. This regulator offers an exceptional balance of performance and reliability, making it a prime choice for systems where voltage regulation is critical.

Key Features

  • Adjustable Output: The output voltage can be adjusted from 5V to 20V, providing flexibility for a wide range of applications.
  • Low Dropout Voltage: The LM2941GW/883 boasts a low dropout voltage of typically 0.5V at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Output voltage is maintained with high accuracy, which is essential for sensitive electronic components.
  • Load Regulation: Exhibits excellent load regulation characteristics, which is crucial for maintaining a stable output voltage despite changes in the load.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.

Applications

The LM2941GW/883 is ideal for a variety of applications that require a stable and reliable power supply. These include:

  • Automotive electronics
  • Military and aerospace systems
  • Portable battery-powered devices
  • Microprocessor power supplies
  • Linear power supplies

Quality and Reliability

As a product designed to meet the stringent requirements of automotive and military standards, the LM2941GW/883 is manufactured to the highest quality. It is robust against environmental challenges such as temperature extremes and mechanical stresses, ensuring consistent performance in harsh conditions.

Technical Specifications

Parameter Value Output Voltage Range 5V to 20V Dropout Voltage (Typical) 0.5V Output Current 1A Package Type TO-263

For more detailed information, please refer to the LM2941GW/883 datasheet provided by Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess