EN
  • EN
  • DE

LM2990SX-12

Part No LM2990SX-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2990 Negative Low Dropout Regulator | IC REG LIN -12V 1.8A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -26V
Min/Fixed Output Voltage -12V
Maximum Dropout Voltage 1V at 1A
Output Current 1.8A
Current - Quiescent (Iq) 1mA
Maximum Supply Current 5mA
PSRR 52dB (1kHz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2990
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198460-LM2990SX-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2990SX-12 CAD Model

Description

Product Overview: LM2990SX-12 Negative Low-Dropout Regulator

The LM2990SX-12 from Texas Instruments is a robust negative low-dropout (LDO) voltage regulator designed to provide a reliable power supply with a fixed output voltage of -12V. This regulator is part of the LM2990 series, which is well-suited for applications requiring a negative voltage rail. The device is capable of delivering up to 1A of output current, ensuring sufficient power for a wide range of electronic components.

Key Features

  • Fixed Output Voltage: The LM2990SX-12 is designed to provide a stable -12V output, which is critical for maintaining the performance of sensitive electronic circuits.
  • High Current Capability: With an output current capability of up to 1A, this regulator can power multiple devices or high-current loads with ease.
  • Low Dropout Voltage: The LDO technology ensures efficient operation with a minimal voltage drop between the input and output, leading to improved power efficiency and reduced heat generation.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the connected components from damage due to overheating or overcurrent conditions.
  • Wide Operating Temperature Range: The LM2990SX-12 can operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The LM2990SX-12 is ideal for a variety of applications where a stable negative voltage is required. This includes, but is not limited to:

  • Operational amplifier power supplies
  • Automotive electronics
  • Industrial control systems
  • Portable battery-powered devices
  • Instrumentation

Package and Quality

The LM2990SX-12 is available in a TO-263 package, which is designed for optimal heat dissipation and space-saving on printed circuit boards. Texas Instruments' commitment to quality ensures that this product meets rigorous industry standards for reliability and performance.

With its robust design, comprehensive protection features, and reliable performance, the LM2990SX-12 from Texas Instruments is an excellent choice for designers who require a dependable negative voltage regulator for their electronic projects.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1415 $51.3960
57+ $1.7572 $100.1604
89+ $1.7023 $151.5047
122+ $1.6474 $200.9828
157+ $1.5924 $250.0068
211+ $1.4277 $301.2447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,130 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess