EN
  • EN
  • DE

LM3000SQ/NOPB

Part No LM3000SQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual Synchronous Emulated Current-Mode Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3.3 V ~ 5.5 V
Frequency - Switching 200kHz ~ 1.5MHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 1198471-LM3000SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM3000
Introduction Date July 02, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3000SQ/NOPB CAD Model

Description

The LM3000SQ/NOPB is a sophisticated synchronous step-down DC/DC converter designed by Texas Instruments, renowned for its high-performance power management solutions. This particular component is part of the LM3000 series, which is engineered to cater to a wide range of voltage regulation requirements in modern electronic applications.

Key Features:

  • Versatile Operating Range: The device supports an input voltage range from 2.95V to 5.5V, making it suitable for a variety of low-voltage power supplies, including single Li-Ion battery-powered applications.
  • High Efficiency: Its synchronous buck design ensures high efficiency, which is critical for battery-powered devices, as it maximizes battery life and reduces thermal stress on the system.
  • Adjustable Output: The output voltage can be finely adjusted from 0.8V to VIN, providing a flexible solution for powering different components that require various voltage levels.
  • Integrated MOSFETs: The LM3000SQ/NOPB incorporates internal high-side and low-side N-channel MOSFETs, streamlining the design and reducing external component count.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating, enhancing the reliability and longevity of the product.
  • Frequency Synchronization: It offers a synchronization input to synchronize the switching frequency to an external clock, which is beneficial in noise-sensitive applications.

Applications:

The LM3000SQ/NOPB is designed to be a versatile component in a variety of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing peripherals and motherboards
  • Industrial and automotive electronics

Quality and Reliability:

As a NOPB (No Lead (Pb)) product, the LM3000SQ/NOPB adheres to the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental standards also reflects Texas Instruments' dedication to producing high-quality, reliable components that meet the evolving demands of both the industry and consumers.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1225 $56.8575
16+ $6.6647 $106.6352
24+ $6.4564 $154.9536
33+ $6.2481 $206.1873
42+ $6.0399 $253.6758
56+ $5.4150 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess