EN
  • EN
  • DE

LM301AP

Part No LM301AP
Manufacturer Texas Instruments
Description HIGH-PERFORMANCE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198477-LM301AP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM301AP CAD Model

Description

The LM301AP from Texas Instruments is a high-performance operational amplifier that offers a perfect balance of speed, precision, and power consumption. This versatile op-amp is designed to cater to a wide array of applications, ranging from analog signal conditioning to active filters and general feedback applications.

Key Features

  • High Gain Bandwidth: The LM301AP delivers a high gain bandwidth product, making it suitable for applications requiring fast signal amplification and high-frequency response.
  • Offset Voltage Adjustment: It includes an offset voltage adjustment capability, which allows for fine-tuning to achieve optimal performance in precision applications.
  • Low Quiescent Current: The device operates with a low quiescent current, ensuring efficient power usage and making it ideal for battery-powered devices.
  • Wide Supply Voltage Range: The LM301AP can operate across a wide range of supply voltages, accommodating various power supply configurations and application requirements.
  • Compensation Capacitor: It features an internal frequency compensation capacitor which simplifies the circuit design process by eliminating the need for external components.

Applications

The LM301AP is a versatile component suitable for a diverse set of applications, including:

  • Analog signal processing
  • Active filtering
  • Data acquisition systems
  • Instrumentation
  • Audio applications
  • Voltage regulators
  • Motor control circuits

Product Specifications

Parameter Value
Supply Voltage (Min) +5V
Supply Voltage (Max) +18V
Input Offset Voltage 3 mV (max)
Operating Temperature Range -55°C to +125°C

The LM301AP operational amplifier from Texas Instruments is a reliable and efficient solution for designers looking to enhance the performance of their electronic systems. With its robust feature set, it stands as a solid choice for a multitude of electronic applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess