EN
  • EN
  • DE

LM3046M/NOPB

Part No LM3046M/NOPB
Manufacturer Texas Instruments
Catalog RF Transistors (BJT)
Description IC TRANSISTOR ARRAY 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Transistor Polarity 5 NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Noise Figure (dB Typ @ f) 3.25dB @ 1kHz
Maximum Power Dissipation 750mW
Typical Gain (hFE) (Min) 40 @ 1mA, 3V
Maximum Current Collector 50mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1053615-LM3046M/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3046M/NOPB CAD Model

Description

The LM3046M/NOPB is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the company's extensive range of transistor arrays designed for a multitude of applications, including analog signal processing and discrete design simplification.

Key Features:

  • Transistor Array Configuration: The LM3046M/NOPB consists of five general-purpose silicon NPN transistors on a common monolithic substrate, two of which are matched at low currents. This makes it particularly suitable for use in operational amplifier input stages and other applications where matched transistors are beneficial.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range, from -55°C to 125°C, ensuring reliable performance in a variety of harsh environments.
  • Package Type: It is available in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Lead(Pb)-Free and RoHS Compliant: The LM3046M/NOPB is a lead-free and RoHS-compliant product, which makes it an environmentally friendly choice for electronic designs.

Applications:

The versatility of the LM3046M/NOPB allows it to be used in a wide array of applications. Some of the common uses include:

  • Linear amplifiers
  • Oscillators
  • Multivibrators
  • Temperature-compensated amplifiers

Quality and Reliability:

As with all Texas Instruments products, the LM3046M/NOPB is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing to ensure its performance under a range of conditions. Customers can trust in the consistent quality and support that Texas Instruments provides for their electronic components.

Ordering Information:

The product part number LM3046M/NOPB is crucial when placing orders. Ensure to use the correct designation to receive the specific transistor array configuration that meets your requirements.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess