EN
  • EN
  • DE

LM3152MHX-3.3/NOPB

Part No LM3152MHX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6V ~ 33V
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number LM3152
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM3152MHX-3.3,LM3152MHX-3.3-ND
Standard Package 2,500
Win Source Part Number 980971-LM3152MHX-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3152MHX-3.3/NOPB CAD Model

Description

Product Overview: LM3152MHX-3.3/NOPB

The LM3152MHX-3.3/NOPB is a sophisticated power management integrated circuit (PMIC) developed by Texas Instruments (TI), a global leader in semiconductor design and manufacturing. This particular model is part of the LM3152 series, which are synchronous buck regulator controllers designed to deliver high efficiency and performance for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The device is capable of providing an adjustable output voltage down to 0.6V with a high accuracy rate, which is suitable for powering advanced microprocessors and other low-voltage logic devices.
  • High Efficiency: With its synchronous buck topology, the LM3152MHX-3.3/NOPB achieves high conversion efficiency, reducing power loss and heat dissipation, which is crucial for maintaining the reliability and longevity of electronic systems.
  • Wide Input Voltage Range: The regulator supports a broad input voltage range, making it versatile for use in various systems that experience fluctuating power supply conditions.
  • Integrated MOSFETs: The inclusion of integrated high-side and low-side MOSFETs simplifies the design and reduces the external component count, which can lead to cost savings and a smaller PCB footprint.
  • Thermal Protection: It features built-in thermal shutdown protection, safeguarding the device and the system it powers from potential damage due to overheating.
  • Frequency Synchronization: The device offers frequency synchronization to an external clock, which is essential for reducing electromagnetic interference (EMI) in noise-sensitive applications.
  • Lead-Free and RoHS Compliant: The LM3152MHX-3.3/NOPB is lead-free and RoHS compliant, meeting environmental standards and ensuring suitability for use in a wide range of markets, including those with strict environmental regulations.

Applications

The LM3152MHX-3.3/NOPB is ideal for use in various applications, including but not limited to:

  • Networking equipment
  • Telecommunications infrastructure
  • Server and storage systems
  • Industrial and automotive electronics
  • Portable and battery-powered devices

With its robust feature set and Texas Instruments' reputation for quality, the LM3152MHX-3.3/NOPB is an excellent choice for designers seeking a high-performance power solution that combines efficiency, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5845 $52.6760
19+ $5.4027 $102.6513
29+ $5.2338 $151.7802
40+ $5.0650 $202.6000
52+ $4.8962 $254.6024
69+ $4.3897 $302.8893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess