EN
  • EN
  • DE

LM3153MH-3.3/NOPB

Part No LM3153MH-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 18 V
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-HTSSOP
Win Source Part Number 1053631-LM3153MH-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3153MH-3.3/NOPB CAD Model

Description

Product Overview: LM3153MH-3.3/NOPB

The LM3153MH-3.3/NOPB is a highly efficient, monolithic synchronous step-down voltage converter manufactured by Texas Instruments. Designed for a wide range of applications, this power management integrated circuit (PMIC) is adept at providing a fixed output voltage of 3.3V from an input voltage range that spans from 2.95V to 5.5V. This makes it particularly suitable for portable devices, where battery life and efficiency are of paramount importance.

Key Features

  • Fixed Output Voltage: Provides a stable 3.3V output, which is a common requirement for digital circuits and microcontrollers.
  • High Efficiency: With its synchronous step-down (buck) regulator topology, the LM3153MH-3.3/NOPB achieves high conversion efficiency, minimizing heat dissipation and energy loss.
  • Wide Input Voltage Range: The device operates with input voltages from 2.95V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating.
  • Current Limit Protection: The current limit protection ensures that the device operates within safe current levels, preventing potential damage to the circuit.
  • Small Footprint: The LM3153MH-3.3/NOPB comes in a compact 8-pin VSSOP package, making it ideal for space-constrained applications.

Applications

The versatility of the LM3153MH-3.3/NOPB allows it to be used in a wide array of electronic systems, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Power supply modules
  • Embedded systems

With its robust design and reliable performance, the LM3153MH-3.3/NOPB is an excellent choice for designers seeking an efficient and compact power solution. Its industry-standard package and pinout make it easy to integrate into existing designs, while its advanced features ensure stable and safe operation under varying conditions.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4869 $53.8428
28+ $3.6816 $103.0848
43+ $3.5666 $153.3638
58+ $3.4515 $200.1870
75+ $3.3365 $250.2375
101+ $2.9913 $302.1213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess