EN
  • EN
  • DE

LM317AMDTX

Part No LM317AMDTX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(2+Tab) TO-252 T/R / LM117/LM317A/LM317-N 3-Terminal Adjustable Regulator | IC REG LIN POS ADJ 1.5A TO252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 37V
Output Current 1.5A
Current - Quiescent (Iq) 10mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LM317
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198534-LM317AMDTX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, LED Lighting, Consumer Electronics, Power Management, Medical, Communications & Networking, Automation & Process Control, Wireless, Sensing & Instrumentation, Motor Drive & Control
Family Name LM317A
Introduction Date May 30, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM317AMDTX CAD Model

Description

The LM317AMDTX from Texas Instruments is a versatile and reliable adjustable voltage regulator designed for a wide range of applications. This three-terminal positive regulator is capable of supplying more than 1.5A over an output voltage range of 1.25V to 37V. It features an adjustable output that allows for the setting of the output voltage with just two external resistors, making it a flexible solution for custom voltage requirements.

Key Features

  • Output Voltage Range: Adjustable from 1.25V to 37V, allowing for a wide range of applications and customizations.
  • Output Current: Capable of delivering 1.5A of load current with sufficient heat sinking, making it suitable for moderate to high current applications.
  • Thermal Overload Protection: Ensures the device remains safe under extreme operating conditions by shutting down to prevent overheating.
  • Current Limiting: Built-in current limiting protects the regulator and the load from fault conditions like output short circuits.
  • Package: Available in the TO-252 (DPAK) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

Applications

The LM317AMDTX is highly versatile and can be used in a variety of electronic circuits and systems. It is commonly employed in power supplies, battery chargers, and as a post-regulator for switching supplies. Its capability to provide a custom voltage makes it ideal for research and development projects where standard voltage levels are not suitable. Additionally, it is often found in consumer electronics, automotive projects, and hobbyist applications where voltage regulation is required.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM317AMDTX is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance. The device's robust design and protection features make it a dependable choice for both commercial and industrial applications.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM317AMDTX adjustable voltage regulator.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4515 $51.9225
240+ $0.4229 $101.4960
370+ $0.4086 $151.1820
530+ $0.3800 $201.4000
685+ $0.3658 $250.5730
855+ $0.3515 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,440 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess