Product Overview: LM317KTE from Texas Instruments
The LM317KTE is a highly versatile voltage regulator from the reputable semiconductor manufacturer, Texas Instruments. This adjustable three-terminal positive-voltage regulator is designed to offer a greater ease of use and improved functional performance in various applications. The LM317KTE is capable of supplying an excess of 1.5A over an output voltage range of 1.25V to 37V, which makes it a suitable choice for a wide array of electronic devices and projects.
One of the key features of the LM317KTE is its ability to maintain an exceptionally stable output voltage despite variations in input voltage or load conditions. This is due to its exemplary line and load regulation capabilities. The device is equipped with current limiting and thermal overload protection, ensuring the longevity and reliability of both the regulator and the components it powers. Moreover, the LM317KTE includes a safe area compensation feature that makes the regulator immune to momentary overload conditions, adding an extra layer of security to your electronic designs.
Constructed in a robust TO-3 package, the LM317KTE is not only durable but also easy to install in various types of circuit boards. Its package is designed for optimal heat dissipation, which is critical for maintaining performance and efficiency, especially when operating at higher currents or voltages.
Engineers and designers favor the LM317KTE for its versatility, as it can be configured to provide a variety of outputs with the addition of just two external resistors. This feature greatly simplifies the design of custom power supplies, battery chargers, and linear regulators. Furthermore, the LM317KTE finds its use in diverse applications, ranging from automotive to consumer electronics, and from industrial controls to personal computing devices.
In summary, the LM317KTE from Texas Instruments stands out as a reliable, adaptable, and efficient solution for your voltage regulation needs. Its robust design, combined with protection features and ease of use, makes it an excellent choice for both novice and professional electronics enthusiasts looking to build stable and secure power supplies.