EN
  • EN
  • DE

LM317LITPX

Part No LM317LITPX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM317L 3-Terminal Adjustable Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827761-LM317LITPX
Ultra Librarian 3D Model Ultra Librarian LM317LITPX CAD Model

Description

Product Overview: LM317LITPX from Texas Instruments

The LM317LITPX is a highly versatile adjustable voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). This regulator is designed to offer a smooth and stable output voltage, which can be adjusted from 1.25V to 37V. It is capable of delivering up to 100mA of load current, making it suitable for a wide range of applications.

The LM317LITPX comes in a compact SOT-89 surface-mount package, which is ideal for space-constrained applications. The device features a typical line regulation of 0.01% and load regulation of 0.1%, ensuring a reliable performance even under varying input conditions and load fluctuations.

Key Features

  • Adjustable Output Voltage: The output voltage can be set to any value between 1.25V and 37V using two external resistors. This flexibility makes it a perfect choice for custom voltage requirements.
  • Output Current: Capable of providing 100mA of load current, which is sufficient for low power applications such as powering small sensors, microcontrollers, or operational amplifiers.
  • Thermal Overload Protection: The LM317LITPX is equipped with built-in thermal overload protection that shuts down the device to prevent damage when it gets too hot.
  • Current Limiting: A current limiting feature is included to protect the regulator and the load from excessive current conditions.
  • High Efficiency: The device offers excellent power efficiency, which is essential for battery-powered applications.

Applications

The LM317LITPX is suited for a variety of electronic circuits and can be found in several applications such as:

  • Power supplies for analog and digital circuits
  • Battery chargers
  • Motor control circuits
  • Adjustable power supplies
  • Automotive electronics

This voltage regulator from Texas Instruments is a reliable choice for designers looking for an adjustable, efficient, and compact power management solution. With its robust feature set and proven performance, the LM317LITPX is a staple component in the toolkits of electronics professionals and enthusiasts alike.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6761 $50.2830
75+ $1.3753 $103.1475
115+ $1.3323 $153.2145
160+ $1.2894 $206.3040
205+ $1.2464 $255.5120
270+ $1.1174 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,103 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess