EN
  • EN
  • DE

LM318PSR

Part No LM318PSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 15MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 70 V/μs
Gain Bandwidth Product (GBP) 15MHz
-3db Bandwidth 15MHz
Current - Input Bias 150nA
Voltage - Input Offset 4mV
Operating Supply Current 5mA
Supply Voltage - Operating 10 V to 40 V, ±5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 125274-LM318PSR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LM318PSR CAD Model

Description

The LM318PSR is a high-performance precision operational amplifier from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Input Offset Voltage: 200 µV
  • Open-Loop Gain: 120 dB
  • Supply Voltage Range: ±15V
  • Bandwidth: 15 MHz
  • Slew Rate: 50 V/µs
  • Common-Mode Rejection Ratio (CMRR): 100 dB
  • Operating Temperature Range: -25°C to +85°C
  • Protection: Short-circuit protection
  • Package: 8-Pin SOIC
  • Compliance: RoHS compliant

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess