EN
  • EN
  • DE

AT89LP51RB2-20JU

Part No AT89LP51RB2-20JU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LP
Package Tube
Product Status Active
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity EBI/EMI, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1.375K x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89LP51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368664-AT89LP51RB2-20JU
Ultra Librarian 3D Model Ultra Librarian AT89LP51RB2-20JU CAD Model

Description

The AT89LP51RB2-20JU is a high-performance, low-power microcontroller from Microchip Technology, built on a powerful architecture designed to cater to a wide range of embedded applications. This device operates at a maximum frequency of 20MHz, providing a balanced compromise between speed and power consumption.

Key Features

  • Core: The microcontroller is based on an 8-bit 8051 core, which is a well-known and widely used microcontroller architecture, renowned for its simplicity and efficiency in handling a variety of tasks.
  • Memory: It comes with 16KB of flash memory, which is ideal for storing application code, and 1KB of RAM for data storage, ensuring ample space for most control applications.
  • Speed: With a 20MHz maximum operating frequency, the AT89LP51RB2-20JU is capable of executing instructions quickly, which is crucial for time-sensitive applications.
  • I/O Pins: The device boasts 32 programmable I/O lines, which allows for versatile interfacing with a wide range of peripherals and sensors, making it highly adaptable to various project requirements.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, providing flexibility in terms of power supply and ensuring compatibility with both TTL and CMOS technologies.
  • Temperature Range: The microcontroller is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Packaging: Housed in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, the AT89LP51RB2-20JU ensures a compact footprint while offering robust physical protection and good thermal characteristics.

Applications

The AT89LP51RB2-20JU is a versatile microcontroller that can be used in a wide range of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its robust set of features and high reliability make it a preferred choice for engineers and designers looking to develop sophisticated and durable embedded systems.

Overall, the AT89LP51RB2-20JU from Microchip Technology is an excellent choice for anyone in need of a reliable, high-performance microcontroller that balances power efficiency with computational capability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess