EN
  • EN
  • DE

LM319M/NOPB

Part No LM319M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description High Speed Dual Comparator | IC COMPARATOR DUAL HI SPD 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Output Type DTL, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Voltage - Input Offset (Maximum) 8mV at ±15V
Current - Input Bias (Maximum) 1μA at ±15V
Current - Quiescent (Maximum) 12.5mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LM319
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1198596-LM319M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM319M/NOPB CAD Model

Description

The LM319M/NOPB is a high-speed dual comparator designed by Texas Instruments, renowned for its reliability and performance in a wide array of applications. This precision device is engineered to operate with dual or single power supply systems, offering a flexible voltage range from 2V to 36V for single supply or ±1V to ±18V in dual supply configurations.

Key Features

  • Fast Response Time: The LM319M/NOPB boasts a typical response time of 80 ns, ensuring rapid signal processing and timely system responses, which is crucial for high-speed applications.
  • Wide Supply Voltage Range: With a broad supply voltage range, this comparator is versatile and can be integrated into various circuits without the need for specific power levels.
  • Low Supply Current: It consumes a low supply current, making it ideal for power-sensitive designs.
  • Open Collector Outputs: The open collector outputs allow for wired-AND connections and provide the ability to drive loads at different voltage levels from the supply.
  • Input Offset Voltage: It features a low input offset voltage, which contributes to accurate comparisons and minimizes error.

Applications

The LM319M/NOPB is suitable for a plethora of applications, including but not limited to:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors in disk drive circuits
  • Square wave and pulse generation
  • High-speed sampling circuits
  • Window comparators
  • Voltage level shifting

Quality and Environmental Compliance

As an NOPB (No Lead / Pb-Free) product, the LM319M/NOPB is designed with environmental considerations in mind and complies with RoHS standards, which restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and helps manufacturers meet international regulations.

Conclusion

The LM319M/NOPB from Texas Instruments is a high-speed, versatile dual comparator that delivers exceptional performance and is compatible with a range of industrial and consumer applications. Its fast response time, low power consumption, and environmental compliance make it a reliable and responsible choice for designers seeking to create efficient and precise electronic systems.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5633 $50.6970
220+ $0.4622 $101.6840
340+ $0.4477 $152.2180
465+ $0.4333 $201.4845
600+ $0.4188 $251.2800
800+ $0.3755 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,120 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess