EN
  • EN
  • DE

LM3200TLX/NOPB

Part No LM3200TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 10USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Output Current 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DSBGA
Win Source Part Number 1053661-LM3200TLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3200TLX/NOPB CAD Model

Description

Introducing the LM3200TLX/NOPB Step-Down Converter from Texas Instruments

The LM3200TLX/NOPB is a highly efficient, space-conscious power management solution designed by Texas Instruments, specifically tailored for portable and wireless applications. This innovative product is a step-down voltage converter that boasts an impressive range of features to meet the rigorous demands of modern electronic devices.

Key Features:

  • Adjustable Output Voltage: The LM3200TLX/NOPB allows for a flexible output voltage range of 0.8V to 3.6V, making it suitable for powering a variety of low-voltage circuits.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss, thereby extending battery life in portable devices.
  • Pulse Frequency Modulation (PFM) Mode: The device includes a PFM mode for improved efficiency at light load conditions, further conserving energy when full power is not required.
  • Current Overload Protection: The built-in current overload protection safeguards the device and the load from damage due to excessive current.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, ensuring the converter operates within safe temperature limits.

Applications:

The LM3200TLX/NOPB is ideal for a multitude of applications, including but not limited to:

  • Smartphones and PDAs
  • Wireless LAN and Bluetooth devices
  • Portable media players
  • Handheld GPS units
  • Other battery-powered devices

Package and Reliability:

The device is available in a compact, lead-free 14-pin WSON package, which is not only space-saving but also environmentally friendly. Texas Instruments' commitment to quality ensures that the LM3200TLX/NOPB is a reliable component for your power management needs, with a performance that you can trust.

Conclusion:

With its versatile voltage range, high efficiency, and protective features, the LM3200TLX/NOPB from Texas Instruments stands out as an exemplary power solution for designers looking to optimize their portable and wireless devices. Its compact size and robust performance make it an essential component for modern, energy-conscious electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess