EN
  • EN
  • DE

LM3212TLX/NOPB

Part No LM3212TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC PWR SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, RF Power Amplifier
Voltage - Input 2.7 V to 5.5 V
Number of Outputs 1
Output Voltage 0.5 V to 3.4 V
Mounting SMD (SMT)
Case / Package 16-uSMD
Win Source Part Number 1053677-LM3212TLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3212TLX/NOPB CAD Model

Description

The LM3212TLX/NOPB is a high-performance, step-down DC-DC converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is particularly suitable for portable and wireless applications due to its compact size and high efficiency.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range, which allows for versatile use across various applications.
  • High Efficiency: With an efficiency of up to 95%, this converter helps in reducing power loss and improving battery life in portable devices.
  • High Switching Frequency: The LM3212TLX/NOPB operates at a high switching frequency, which enables the use of small, low-cost external components.
  • Low Quiescent Current: It features a low quiescent current that further extends battery life when in standby mode.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.
  • Current Overload Protection: The IC includes current overload protection to prevent damage from excessive current draw.

Applications

The LM3212TLX/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless LAN Card and Bluetooth Devices
  • Portable Media Players
  • GPS Devices
  • Digital Cameras

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3212TLX/NOPB is no exception. It is designed to meet the rigorous demands of modern electronic devices. The 'NOPB' suffix indicates that the product is lead-free, which aligns with environmental standards and regulations, making it suitable for eco-friendly applications and markets that require RoHS compliance.

Conclusion

Overall, the LM3212TLX/NOPB from Texas Instruments is a reliable and efficient solution for power management in a variety of electronic devices. Its high efficiency, adjustable output voltage, and protection features make it an ideal choice for designers looking to optimize performance while maintaining power integrity in their portable and wireless applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess