EN
  • EN
  • DE

LM3218SEE/NOPB

Part No LM3218SEE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 650MA 8POS 8LTCC / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 650mA 8-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 3.6V
Current - Output 650mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SMD Module
Supplier Device Package 8-POS (3.0x2.5)
Base Product Number LM3218
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341995-LM3218SEE/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3218SEE/NOPB CAD Model

Description

Product Overview: LM3218SEE/NOPB

The LM3218SEE/NOPB is a versatile and efficient power management integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor solutions. This component is designed to meet the rigorous demands of modern electronic devices by providing a stable and reliable power supply. The LM3218SEE/NOPB is particularly suitable for portable applications due to its compact size and high energy efficiency.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, allowing designers to tailor the power supply to the specific needs of their application.
  • High Efficiency: With its advanced design, the LM3218SEE/NOPB achieves high efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces heat generation.
  • Thermal Protection: The IC includes thermal shutdown protection, which safeguards the device and the overall system from damage due to excessive temperatures.
  • Low Dropout Voltage: The low dropout voltage feature ensures that the IC continues to operate effectively even when the input-to-output voltage differential is minimal, thus maintaining performance across a range of input voltages.

Applications

The LM3218SEE/NOPB is an ideal choice for a variety of applications, particularly those that are battery-powered and require efficient power management. These applications include, but are not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wireless communication devices
  • GPS receivers

Quality and Reliability

As with all Texas Instruments products, the LM3218SEE/NOPB is manufactured to high-quality standards, ensuring reliability and performance. The "NOPB" designation indicates that the product is lead-free ("No Lead"), which is in compliance with environmental regulations and is suitable for use in "green" products. Furthermore, the device is provided in a robust, surface-mount package that is designed for optimal integration into a wide range of electronic systems.

For engineers and designers seeking a power management solution that combines flexibility, efficiency, and reliability, the LM3218SEE/NOPB from Texas Instruments represents an exceptional choice. Its advanced features and proven performance make it a go-to component for powering the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess