EN
  • EN
  • DE

LM324N/PB

Part No LM324N/PB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 4 Circuit - 14-PDIP
Manufacturer Texas Instruments
Series LinCMOS™
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TJ)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name LM324
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number *LM324N, LM324NNS, LM324NNS-NDR, LM324NPB
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923130-LM324N/PB
Ultra Librarian 3D Model Ultra Librarian LM324N/PB CAD Model

Description

The LM324N/PB is a versatile quad operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This operational amplifier is widely acclaimed for its high functionality and reliability across a broad range of electronic applications. The LM324N/PB is characterized by its low power consumption and stable performance, making it an ideal choice for battery-powered devices and energy-efficient projects.

Key Features:

  • Wide Supply Range: The LM324N/PB can operate from a single supply voltage or dual supplies, with a range of 3V to 32V for single supply and ±1.5V to ±16V for dual supplies.
  • Low Supply Current Drain: This amplifier has a low supply current drain, which is independent of the magnitude of the supply voltage, contributing to its efficiency.
  • Input Offset Voltage: It offers a typical input offset voltage of 2mV which helps in achieving a more accurate output.
  • Common Mode Input Voltage Range: The common mode input voltage range includes ground, which simplifies single supply applications.
  • Differential Input Voltage Range: Equal to the supply voltage, this feature allows for a wide range of input signals.
  • Large Output Voltage Swing: Outputs can swing from 0V to Vcc -1.5V, providing a broad dynamic range for the device.

Applications:

The LM324N/PB is highly versatile and can be used in a variety of applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Analog Signal Processing
  • Sensor Arrays
  • Active Filters
  • General Feedback Applications

Quality and Reliability:

As with all Texas Instruments products, the LM324N/PB operational amplifier is manufactured to the highest quality standards, ensuring reliability and performance. The device is also lead (Pb) free, which makes it an environmentally friendly option for electronic designs.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2302 $55.3590
100+ $1.0094 $100.9400
155+ $0.9779 $151.5745
215+ $0.9464 $203.4760
275+ $0.9148 $251.5700
370+ $0.8202 $303.4740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess