EN
  • EN
  • DE

LM32CIMTX

Part No LM32CIMTX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP SENSORPATH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 85°C
Sensing Temperature - Remote 0°C to 100°C
Output Type SensorPath
Supply Voltage - Operating 3 V to 3.6 V
Resolution 9 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 85°C
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 206349-LM32CIMTX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM32CIMTX CAD Model

Description

The LM32CIMTX from Texas Instruments is a high-performance, versatile microcontroller unit (MCU) that is designed to provide a robust solution for a wide range of applications.

  • Processor: ARM Cortex-M3 processor
  • Operating frequency: up to 50 MHz
  • Flash memory: 32 KB
  • SRAM: 8 KB
  • Peripherals: 12-bit ADC (Analog to Digital Converter) and two comparators
  • Interfaces: two I2C interfaces, two SPI interfaces, and three UART interfaces
  • Feature: low-power battery-backed hibernation module
  • Feature: watchdog timer and brown-out reset
  • Feature: 24-bit unique device identifier and a 128-bit unique customer ID

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5981 $50.3734
34+ $2.9523 $100.3782
53+ $2.8601 $151.5853
73+ $2.7678 $202.0494
94+ $2.6756 $251.5064
126+ $2.3988 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess