The LM3351MM is a high-quality, technologically advanced product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.
- Converter Type: Switch-mode, step-up DC-DC converter.
- Designed For: Designed to drive white LEDs with a constant current.
- Input Voltage Range: 2.7V to 5.5V.
- Efficiency: High efficiency, which can reach up to 83%.
- Output Current: Consistent output current of 20mA.
- Shutdown Current: Low shutdown current of less than 1μA.
- Switch Current: Internal power MOSFET switch, which can handle a high switch current of up to 1A.
- Package: Small 10-pin VSSOP package.
- Operating Frequency: Designed to operate @ a fixed frequency of 1.6MHz.