EN
  • EN
  • DE

LM336-2.5 MDC

Part No LM336-2.5 MDC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM336-2.5 MDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tray
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.49V
Current - Output 20 mA
Tolerance ±1%
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number LM336
Standard Package 400 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 778924-LM336-2.5 MDC
Ultra Librarian 3D Model Ultra Librarian LM336-2.5 MDC CAD Model

Description

The LM336-2.5 MDC is a precision 2.5V voltage reference from Texas Instruments, designed to deliver a stable and reliable reference voltage for various applications. This component is especially suitable for analog circuits, providing a stable voltage regardless of fluctuations in supply voltage or load conditions.

Key Features

  • Precision Voltage: The LM336-2.5 MDC offers a precisely trimmed voltage of 2.5V with a tight tolerance, ensuring accurate performance in your circuitry.
  • Low Temperature Coefficient: With its impressive temperature stability, the device operates consistently across a wide temperature range, making it ideal for temperature-sensitive applications.
  • Adjustable Output: Though set to a default of 2.5V, the output voltage can be adjusted over a range from 1.24V to over 10V by adding external resistors, providing flexibility in design.
  • Low Dynamic Impedance: The dynamic impedance of the LM336-2.5 MDC is low, which ensures a stable output voltage even with varying load conditions.
  • Wide Operating Current: This voltage reference can operate with currents between 400 µA to 10 mA, accommodating a broad spectrum of applications.

Applications

The LM336-2.5 MDC is versatile and can be used in a variety of applications, including:

  • Digital voltmeters
  • Power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Battery-operated equipment
  • Precision current sources

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM336-2.5 MDC is no exception. It is built to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With the LM336-2.5 MDC, designers can be confident in the accuracy and consistency of their voltage references, which is critical for the performance and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess