EN
  • EN
  • DE

LM336-5 MWC

Part No LM336-5 MWC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM336-5 MWC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number LM336
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 778925-LM336-5 MWC
Ultra Librarian 3D Model Ultra Librarian LM336-5 MWC CAD Model

Description

The LM336-5 MWC is a precision voltage reference from Texas Instruments, designed to deliver a stable reference voltage of 5V with a notable degree of accuracy. This component is an essential building block in many electronic systems, providing a stable voltage for analog-to-digital converters, digital-to-analog converters, and other sensitive circuit elements.

The LM336-5 MWC is characterized by its ease of use and minimal external components requirement. It is typically used in applications where a stable reference voltage is crucial, such as in power supplies, instrumentation, and process control systems. Its ability to maintain a precise voltage in the presence of temperature changes and supply voltage variations makes it a reliable choice for high-precision applications.

Key Features

  • Output Voltage: Precisely trimmed to 5.0V at 25°C.
  • Temperature Coefficient: The LM336-5 MWC boasts an excellent temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range.
  • Adjustable Range: While the device comes calibrated to 5V, it offers an adjustment range to cater to specific application needs.
  • Low Dynamic Impedance: The dynamic impedance of the output is low, which enhances the stability of the reference voltage under varying load conditions.
  • Wide Operating Current: It operates over a wide current range, making it versatile for various circuit configurations.

Applications

  • Power supply monitoring
  • Digital voltmeters
  • Precision current sources
  • Analog-to-digital and digital-to-analog conversion systems
  • Battery-operated equipment

The LM336-5 MWC is available in multiple package options, including TO-92, SOIC, and VSSOP, providing flexibility for different design requirements. Its long-term stability and reliability, backed by Texas Instruments' reputation for quality, make it an excellent choice for designers seeking a dependable voltage reference source.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess