EN
  • EN
  • DE

LM336BZ-5.0/NOPB

Part No LM336BZ-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±2%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053728-LM336BZ-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM336BZ-5.0/NOPB CAD Model

Description

The LM336BZ-5.0/NOPB is a precision 5.0V voltage reference diode designed by Texas Instruments to provide a stable reference voltage for various applications. This highly reliable component is widely used in power supplies, digital voltmeters, and other precision voltage measurement instruments due to its ease of use and consistent performance.

Key Features

  • Precision Reference: The LM336BZ-5.0/NOPB offers a tightly controlled 5V output with a low temperature coefficient, making it suitable for precision applications.
  • Low Dynamic Impedance: The device provides a stable voltage with a minimal change in impedance when the current through the device is varied.
  • Adjustable Output: While the nominal voltage is set to 5V, it can be adjusted over a range from 4.5V to 6V by using a single external resistor, providing flexibility in various circuit designs.
  • Wide Operating Current: This voltage reference can operate over a wide current range of 400 µA to 10 mA, accommodating different application requirements.
  • Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial-grade applications.
  • Package: The device comes in a TO-92 package, which is easy to integrate into a wide range of electronic circuits.

Applications

The LM336BZ-5.0/NOPB is versatile and can be used in a variety of applications, such as:

  • Power supply monitoring
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instruments
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM336BZ-5.0/NOPB is no exception. This product is part of the NOPB (No Pb) series, indicating that it is lead-free and RoHS compliant, ensuring both environmental friendliness and reliability for long-term use. The device has also been rigorously tested to meet the stringent requirements set by the industry, assuring customers of its performance and durability.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0937 $52.5929
40+ $2.5384 $101.5360
61+ $2.4591 $150.0051
85+ $2.3797 $202.2745
109+ $2.3004 $250.7436
146+ $2.0624 $301.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess