EN
  • EN
  • DE

LM3370SD-3806/NOPB

Part No LM3370SD-3806/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.6V/1.8V 0.6A 16SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.6V, 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-WSON (5x4)
Win Source Part Number 1053737-LM3370SD-3806/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3370SD-3806/NOPB CAD Model

Description

The LM3370SD-3806/NOPB is a highly versatile and efficient integrated circuit produced by Texas Instruments, designed to meet a wide range of power management requirements. This device is a member of Texas Instruments' extensive family of power management ICs, known for their reliability and performance in various applications.

Key Features

  • Adjustable Output Voltage: The LM3370SD-3806/NOPB offers an adjustable output voltage feature, providing flexibility for designers to set the voltage according to their specific needs, ensuring compatibility with a variety of loads.
  • High Efficiency: Designed with energy efficiency in mind, this IC ensures minimal power loss during operation, which is crucial for battery-powered devices and contributes to extended battery life and reduced heat generation.
  • Thermal Protection: The device includes thermal protection mechanisms that prevent it from overheating, thus ensuring the safety and longevity of both the IC and the end product it is used in.
  • Low Dropout: The low dropout (LDO) feature of the LM3370SD-3806/NOPB means that it can maintain regulation with a minimal difference between the input and output voltages, which is beneficial in scenarios where the supply voltage is close to the output voltage.

Applications

The LM3370SD-3806/NOPB is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as audio and video equipment
  • Automotive applications
  • Telecommunications infrastructure
  • Industrial and medical equipment

Package and Availability

The device is available in a highly compact package, making it ideal for space-constrained applications. The LM3370SD-3806/NOPB is also provided in a lead-free, environmentally friendly package, aligning with global standards for electronic components and the push for greener electronic products.

Overall, the LM3370SD-3806/NOPB by Texas Instruments is a robust and reliable solution for designers looking to optimize power management in their electronic products. Its versatility, efficiency, and comprehensive feature set make it a preferred choice for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess