EN
  • EN
  • DE

LM3370SD-4221/NOPB

Part No LM3370SD-4221/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V/3.3V DL 16WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.8V, 3.3V 2 Output 600mA 16-WFDFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-WSON (5x4)
Family Name LM3370
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3370SD-4221CT-ND, LM3370SD-4221/NOPBDKR, LM3370SD-4221TR, LM3370SD-4221TR-ND, LM3370SD4221NOPB, *LM3370SD-4221/NOPB, LM3370SD-4221/NOPBCT, LM3370SD-4221CT, LM3370SD-4221DKR, LM3370SD-4221DKR-ND, LM3370SD-4221/NOPBTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877328-LM3370SD-4221/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3370SD-4221/NOPB CAD Model

Description

The LM3370SD-4221/NOPB is a versatile and high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor innovation. This device is part of the LM3370 series, which are highly efficient, dual-output, step-down DC/DC converters. It is specifically engineered to meet the power management requirements of modern, battery-operated electronics such as portable media players, smartphones, and other handheld devices.

Key Features

  • Output Voltage: The LM3370SD-4221/NOPB provides a stable and adjustable output voltage, ensuring reliable operation of the device it powers.
  • Current Capability: It is capable of delivering up to 600mA of load current, making it suitable for a wide range of applications.
  • High Efficiency: The device operates with high efficiency, which is crucial for extending battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.
  • Package Type: The LM3370SD-4221/NOPB comes in an LLP-14 (14-Lead Plastic Small Outline No-Lead) package, which is ideal for space-constrained applications.

Applications

Due to its efficiency and versatility, the LM3370SD-4221/NOPB can be used in a variety of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless communication equipment
  • Digital cameras and audio players
  • GPS receivers

Environmental and Quality Certifications

The "NOPB" suffix in the product code indicates that this device is part of Texas Instruments' eco-friendly range, which means it is lead-free and RoHS compliant. Additionally, Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for reliability and performance.

Conclusion

The LM3370SD-4221/NOPB from Texas Instruments is a highly efficient, dual-output, step-down DC/DC converter that offers a combination of performance, reliability, and environmental friendliness. Its wide range of features and applications make it an excellent choice for designers looking to optimize power management in compact, battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess