EN
  • EN
  • DE

LM3370TL-3806/NOPB

Part No LM3370TL-3806/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.6V/1.8V 0.6A 20USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.6V, 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-uSMD
Win Source Part Number 1053743-LM3370TL-3806/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3370TL-3806/NOPB CAD Model

Description

Product Overview: LM3370TL-3806/NOPB

The LM3370TL-3806/NOPB is a high-performance, adjustable voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of Texas Instruments' extensive range of power management integrated circuits, delivering reliability and efficiency for a wide array of applications.

Key Features

  • Output Voltage Range: The LM3370TL-3806/NOPB offers an adjustable output voltage range that allows for a high level of flexibility, making it suitable for various applications that require different voltage levels.
  • Current Capability: This voltage regulator can deliver up to 1.5A of load current, making it capable of powering a diverse set of devices, from simple low-power sensors to more demanding circuits.
  • Thermal Performance: The device comes in a thermally enhanced package, ensuring efficient heat dissipation and improved performance under varying operating conditions.
  • Protection Features: It includes built-in protection features such as over-temperature shutdown and current limiting, which safeguard the device and the system against abnormal operating conditions.
  • Package Type: The LM3370TL-3806/NOPB is available in a leadless package, which is ideal for space-constrained applications and provides a compact solution without sacrificing performance.

Applications

The versatile nature of the LM3370TL-3806/NOPB makes it suitable for a broad range of applications, including but not limited to:

  • Power supplies for analog and digital circuits
  • Battery chargers
  • Automotive electronics
  • Telecommunications infrastructure
  • Portable and handheld devices

Quality and Reliability

As with all Texas Instruments products, the LM3370TL-3806/NOPB is designed to meet high standards of quality and reliability. The device is RoHS compliant, ensuring that it adheres to the latest environmental standards, and the NOPB designation indicates that it is lead-free. This commitment to quality makes the LM3370TL-3806/NOPB a dependable choice for engineers and designers looking for a robust voltage regulation solution.

Conclusion

The LM3370TL-3806/NOPB from Texas Instruments stands out as a versatile and reliable adjustable voltage regulator. With its wide output voltage range, thermal efficiency, and protection features, it is an excellent choice for a multitude of electronic applications that require a stable and efficient power supply.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess