EN
  • EN
  • DE

LM337HVK STEEL/NOPB

Part No LM337HVK STEEL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 1.5A TO3-2  /  Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-3-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -50V
Voltage - Output (Min/Fixed) -1.2V
Voltage - Output (Max) -47V
Current - Output 1.5A
PSRR 77dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3-2
Base Product Number LM337
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM337HVK STEEL-ND,LM337HVK-STEEL,*LM337HVK STEEL/NOPB,LM337HVK STEEL,LM337HVKSTEEL/NOPB,*LM337HVK STEEL,LM337HVK STEEL-NDR,LM337HVK,LM337HVK STEEL/NOPB-ND
Standard Package 50
Win Source Part Number 1069998-LM337HVK STEEL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM337HVK STEEL/NOPB CAD Model

Description

Product Overview

The LM337HVK STEEL/NOPB is a robust adjustable negative voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality component is engineered to provide a reliable and efficient power management solution for a wide range of applications. Its adjustable output voltage and high power dissipation capabilities make it an ideal choice for diverse electronic systems.

Key Features

  • Adjustable Output Voltage: The LM337HVK STEEL/NOPB offers an adjustable output voltage range from -1.2V to -47V, providing flexibility in customizing the voltage levels as per the requirements of the application.
  • High Current Output: Capable of delivering up to 1.5A of load current, this regulator can handle significant power requirements, making it suitable for various demanding applications.
  • Thermal Overload Protection: Equipped with in-built thermal overload protection, the device ensures safe operation by shutting down before the temperature reaches a critical level, thus preventing potential damage.
  • Short Circuit Protection: The inclusion of short circuit protection adds an extra layer of security, safeguarding the regulator and connected components from the risks associated with unexpected short circuits.
  • Output Transistor Safe-Area Compensation: This feature allows the regulator to maintain stability and performance even under varying load conditions and temperature changes.
  • TO-3 Package: The LM337HVK STEEL/NOPB is encapsulated in a TO-3 package, which is known for its high power dissipation and durability, making it suitable for high-reliability applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is manufactured without the use of lead, complying with RoHS regulations and ensuring an environmentally friendly product.

Applications

The versatile nature of the LM337HVK STEEL/NOPB makes it an excellent choice for a variety of applications, including:

  • Power Supplies
  • Instrumentation
  • Automotive Electronics
  • Battery Chargers
  • Linear Regulators

With its strong feature set and reliable performance, the LM337HVK STEEL/NOPB from Texas Instruments is a top-tier component for engineers and designers seeking a negative voltage regulator that delivers consistent results in a range of challenging environments.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess