EN
  • EN
  • DE

LM337KCE3

Part No LM337KCE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 1.5A TO220-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -40V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Output Current 1.5A
PSRR 77dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1053747-LM337KCE3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Building Automation, Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM337KCE3 CAD Model

Description

The LM337KCE3 from Texas Instruments is a versatile and reliable adjustable negative voltage regulator designed to cater to a wide array of applications requiring a regulated power supply. This device is capable of delivering an output voltage that can be set from -1.2V to -37V with output currents up to 1.5A, making it a suitable choice for various electronic circuits.

Key Features

  • Adjustable Output Voltage: The output voltage can be set to any value between -1.2V and -37V, which provides great flexibility for different design requirements.
  • Output Current: Capable of delivering up to 1.5A of load current with sufficient heat sinking, which makes it suitable for a range of power needs.
  • Thermal Overload Protection: The LM337KCE3 is equipped with thermal overload protection that shuts down the regulator should the internal temperature exceed safe limits, preventing damage to the device.
  • Current Limiting: In-built current limiting helps protect the regulator and the load from short-circuit conditions.
  • Safe Area Protection: The regulator includes safe area protection, which reduces the output current as the input-to-output differential increases. This feature ensures the regulator remains within its safe operating area under all conditions.

Applications

The LM337KCE3 is suitable for a variety of applications such as:

  • Power supplies for analog circuits
  • Linear regulators in mixed digital/analog systems
  • Constant current regulators
  • Adjustable power supplies
  • Battery chargers

Package and Quality

Offered in a TO-3 package, the LM337KCE3 ensures robustness and efficient heat dissipation, critical for maintaining stability and reliability in operation. Texas Instruments' commitment to quality ensures that this voltage regulator meets the stringent industry standards for performance and longevity.

Conclusion

Overall, the LM337KCE3 adjustable negative voltage regulator is an excellent choice for designers looking for a high-quality, flexible power management solution that can be tailored to meet the specific needs of their applications. With its comprehensive protection features and wide output voltage range, this regulator from Texas Instruments stands out as a solid foundation for stable and reliable power supply designs.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2571 $50.2840
100+ $1.0315 $103.1500
155+ $0.9993 $154.8915
210+ $0.9670 $203.0700
270+ $0.9348 $252.3960
360+ $0.8381 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess