ON Semiconductor MC74AC00DR2G Quad 2-Input NAND Gate
The ON Semiconductor MC74AC00DR2G is a high-performance, quad 2-input NAND gate integrated circuit designed to operate with exceptional speed and reliability. This device is a part of the advanced high-speed CMOS (AC) family, fabricated with silicon gate CMOS technology which achieves the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation.
With its compact SOIC-14 package, the MC74AC00DR2G offers a minimized footprint on printed circuit boards, making it an ideal choice for space-constrained applications. Each of the four independent NAND gates performs the Boolean function Y = A•B or Y = (A+B)’ in positive logic, where Y is the output and A and B are the inputs.
The device features a guaranteed operating voltage range of 2V to 6V, which provides a flexible power supply compatibility and allows it to be used in various logic level translation and interfacing tasks. The input and output voltage levels are compatible with TTL output levels, and the input protection circuitry ensures that 0V to 7V can be applied to the input pins without regard to the supply voltage, offering robust protection against static discharge and transient excess voltages.
Furthermore, the MC74AC00DR2G boasts a high noise immunity characteristic of CMOS devices, and it is capable of driving up to 10 LSTTL loads. The low power consumption of this device is a significant advantage in power-sensitive designs, as it only consumes 1 µA of current in standby mode.
Key features of the ON Semiconductor MC74AC00DR2G include:
- High-speed operation: tPD = 8 ns (typ) at VCC = 5V
- Low power dissipation: ICC = 1 µA (max) at TA = 25°C
- Robust operating voltage range: 2V to 6V
- Output drive capability: 10 LSTTL loads
- Outputs source/sink 24 mA
- Static drive (no external resistor needed)
- Pb-Free, Halogen Free/BFR Free and are RoHS compliant
Designed for use in logic level translation, high-speed logic gating, and as a building block in digital systems, the ON Semiconductor MC74AC00DR2G is a versatile solution for designers looking to enhance the performance and efficiency of their electronic circuits.