EN
  • EN
  • DE

LM337LZ/LFT3

Part No LM337LZ/LFT3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 100MA TO92-3 / Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Cut Tape (CT),Tape & Box (TB)
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -40V
Voltage - Output (Min/Fixed) -1.2V
Voltage - Output (Max) -37V
Current - Output 100mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -25°C ~ 125°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM337
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM337LZ/LFT3TB,296-47702-ND,296-LM337LZ/LFT3CT,296-47702,LM337LZ/LFT3-ND
Standard Package 2,000
Win Source Part Number 1317128-LM337LZ/LFT3
Ultra Librarian 3D Model Ultra Librarian LM337LZ/LFT3 CAD Model

Description

Product Overview: LM337LZ/LFT3 by Texas Instruments

The LM337LZ/LFT3 is a versatile and reliable adjustable negative voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is capable of supplying in excess of 100 mA over an output voltage range of -1.2V to -37V. It is a perfect fit for a wide array of applications, including power supplies, instrumentation, and other electronic equipment that requires a precise negative voltage rail.

Key Features

  • Adjustable Output: The output voltage can be set to any value between -1.2V and -37V with the use of two external resistors. This feature offers flexibility, making it suitable for custom voltage requirements.
  • Output Current: Capable of delivering up to 100 mA of load current, it can power small devices or act as a component in larger power management systems.
  • Thermal Overload Protection: The LM337LZ/LFT3 includes safety features such as thermal overload protection, which ensures the device operates within safe temperature limits, protecting it from damage due to overheating.
  • Short Circuit Protection: The built-in short circuit protection feature safeguards the regulator and the downstream circuitry from potential damage caused by short circuits.
  • Package: It comes in a TO-92 package, which is a through-hole mounting design that is easy to handle and integrate into various types of circuit boards.

Applications

The LM337LZ/LFT3 is a highly adaptable component that can be incorporated into numerous electronic systems. It is commonly used in:

  • Adjustable power supplies
  • Battery chargers
  • Automotive electronics
  • Instrumentation
  • Analog circuits

With its robust design, comprehensive protection features, and adjustable output, the LM337LZ/LFT3 from Texas Instruments stands out as a dependable choice for professionals and hobbyists alike who require a stable and flexible negative voltage regulator for their electronic projects.

Ordering Information

The LM337LZ/LFT3 is available for order through Texas Instruments' official website or authorized distributors. Always refer to the official datasheet and product guides for detailed specifications and application notes to ensure proper usage and optimal performance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4437 $67.4437
2+ $55.3384 $110.6768
3+ $53.6091 $160.8273
4+ $51.8797 $207.5188
5+ $50.1504 $250.7520
7+ $44.9625 $314.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess