EN
  • EN
  • DE

LM339PWRG3

Part No LM339PWRG3
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DIFF QUAD 14TSSOP / Comparator Quad R-R O/P ±15V/30V 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 30 V, ±1 V ~ 15 V
Voltage - Input Offset (Maximum) 5mV @ 30V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range 0°C ~ 70°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 778934-LM339PWRG3
Popularity Medium
Supply and Demand Status Limited
Family Name LM339
Introduction Date February 01, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM339PWRG3 CAD Model

Description

The LM339PWRG3 is a versatile low-power quad voltage comparator manufactured by Texas Instruments, designed to operate over a wide range of voltages, from single +2.0V to dual ±15V power supply voltages. This comparator is part of the industry-standard LM339 series and comes in a TSSOP-14 package, which is suitable for space-constrained applications.

Key Features

  • Wide Voltage Range: The LM339PWRG3 can function with a wide range of power supplies, making it highly adaptable for various circuit designs.
  • Low Supply Current Drain: The device is optimized for low power consumption, drawing minimal current, which is ideal for battery-powered devices.
  • Open Collector Outputs: The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
  • Input Common-Mode Voltage Range: The comparator can handle inputs that range from the negative supply voltage to the positive supply voltage, providing designers with greater flexibility.
  • Differential Input Voltage Range: It can accept a differential input voltage range equal to the supply voltage, enhancing its application scope.
  • Low Input Bias Current: This feature ensures minimal disturbance to the input signal, preserving signal integrity.

Applications

The LM339PWRG3 is frequently used in a variety of electronic applications due to its flexibility and performance. Common uses include:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Motor controllers
  • Alarm circuits
  • Window comparators
  • Multivibrators

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM339PWRG3 is no exception, as it is designed to meet or exceed the stringent standards set by the industry. This ensures that the product will perform reliably over its intended lifespan, making it a trusted choice for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0886 $50.0590
1,205+ $0.0830 $100.0150
1,875+ $0.0802 $150.3750
2,685+ $0.0746 $200.3010
3,485+ $0.0718 $250.2230
4,350+ $0.0690 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,490 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess