EN
  • EN
  • DE

LM3402MRX

Part No LM3402MRX
Manufacturer Texas Instruments
Description LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198752-LM3402MRX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3402MRX CAD Model

Description

Overview of Texas Instruments LM3402MRX

The LM3402MRX from Texas Instruments is a highly efficient, versatile, and robust LED driver integrated circuit designed to provide a constant current output to drive high power LEDs. This device is part of TI's extensive portfolio of power management solutions, tailored to meet the demanding requirements of various lighting applications.

Key Features

  • Adjustable Output Current: The LM3402MRX allows users to set the output current to ensure optimal performance for their specific LED configuration.
  • Wide Input Voltage Range: This LED driver can operate over a broad input voltage range, making it suitable for a variety of power supplies and applications.
  • High Efficiency: With its advanced design, the LM3402MRX achieves high efficiency, which translates to less heat generation and lower energy consumption.
  • PWM Dimming Capability: The device supports Pulse-Width Modulation (PWM) dimming, offering precise control over the brightness levels of the connected LEDs.
  • Thermal Shutdown: To protect the device and the LEDs from overheating, the LM3402MRX includes a thermal shutdown feature that automatically disables the output if a critical temperature is reached.
  • Cycle-by-Cycle Current Limit: This safety feature prevents damage to the LED driver by limiting the current during each switching cycle in the event of an output overload or short circuit.

Applications

The LM3402MRX is an ideal choice for a range of lighting applications, including:

  • General illumination
  • Automotive lighting
  • Architectural and decorative lighting
  • Commercial and industrial lighting

Package and Quality

Encased in a compact MSOP-8 PowerPAD™ package, the LM3402MRX is designed to offer excellent thermal performance, ensuring reliability and longevity in various operating conditions. Texas Instruments is committed to delivering high-quality products, and this LED driver is no exception, adhering to stringent industry standards for quality and performance.

Whether you're developing a new lighting solution or upgrading an existing system, the LM3402MRX from Texas Instruments provides a flexible and dependable choice for driving high-brightness LEDs with precision and efficiency.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3194 $51.0268
53+ $1.9031 $100.8643
82+ $1.8437 $151.1834
113+ $1.7842 $201.6146
145+ $1.7247 $250.0815
195+ $1.5463 $301.5285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,667 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess