EN
  • EN
  • DE

LTC4053EMSE-4.2#PBF

Part No LTC4053EMSE-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY USB 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-EP
Win Source Part Number 124578-LTC4053EMSE-4.2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4053EMSE-4.2#PBF CAD Model

Description

The LTC4053EMSE-4.2#PBF is a highly integrated battery charger and power management IC designed by Linear Technology, now part of Analog Devices. This advanced charger is specifically tailored for single-cell lithium-ion batteries, providing a complete charging solution with a constant-current/constant-voltage profile which is essential for maximizing battery life and safety.

Key Features

  • Precision Charging: The LTC4053EMSE-4.2#PBF ensures accurate control of the charging process with a final float voltage accuracy of ±1%. The 4.2V final float voltage is perfectly suited for most single-cell lithium-ion batteries, ensuring they are charged efficiently and safely.
  • Programmable Charge Current: Charge current can be programmed externally with a single resistor, giving designers flexibility to tailor the charging parameters to specific battery requirements and application needs.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4053EMSE-4.2#PBF incorporates thermal regulation, which automatically reduces charge current if the internal temperature of the chip exceeds a preset threshold.
  • Automatic Recharge: The IC initiates a new charging cycle if the battery voltage falls below a certain threshold, ensuring the battery stays fully charged over time.
  • Charge Status Output: A charge status output pin provides a simple interface to indicate whether the battery is currently being charged or if the charging process is complete.

Applications

The LTC4053EMSE-4.2#PBF is ideal for portable electronic devices where efficient charging and space-saving are crucial. It is commonly used in:

  • Handheld Instruments
  • Portable Medical Equipment
  • Wireless Headsets and Wearable Devices
  • Smartphones and PDAs
  • GPS Devices

Package and Quality

This IC is available in a compact MSOP-10 package that is designed for space-constrained applications. It also features a lead-free finish and is RoHS compliant, meeting the requirements for environmentally conscious manufacturing. The LTC4053EMSE-4.2#PBF is manufactured to Linear Technology's high-quality standards, ensuring reliability and performance in demanding applications.

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1689 $50.1823
18+ $5.8823 $105.8814
27+ $5.6984 $153.8568
37+ $5.5146 $204.0402
47+ $5.3308 $250.5476
63+ $4.7793 $301.0959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess