EN
  • EN
  • DE

LM3411AM5-5.0

Part No LM3411AM5-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Secondary Regulator and Driver | IC VREF SHUNT 5V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.5%
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 115μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3411
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198804-LM3411AM5-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3411AM5-5.0 CAD Model

Description

Product Overview: LM3411AM5-5.0

The LM3411AM5-5.0 is a precision voltage regulator designed and manufactured by Texas Instruments, renowned for their high-quality electronic components. This regulator is a part of the LM3411 series, which is known for its reliability and performance in a wide range of applications. The LM3411AM5-5.0 provides a fixed output voltage of 5.0V, making it an ideal choice for systems that require a stable power supply.

Key Features

  • Fixed Output Voltage: The device offers a steady 5.0V output, which is essential for powering sensitive electronics that require a constant voltage level.
  • High Accuracy: With its precision output, the LM3411AM5-5.0 ensures that your devices operate within their optimal voltage range, reducing the risk of damage due to voltage variations.
  • Low Dropout: This voltage regulator has a low dropout performance, making it efficient in applications where the input voltage is close to the output voltage.
  • Thermal Protection: The LM3411AM5-5.0 includes built-in thermal shutdown features to protect the device and your electronics from overheating.
  • Current Limiting: Integrated current limiting safeguards the regulator and the load from short-circuit conditions and excessive current draw.
  • Small Footprint: The compact SOT-23 package is ideal for space-constrained applications, without compromising on performance.

Applications

The LM3411AM5-5.0 is versatile and can be used in a variety of electronic devices and systems, including:

  • Portable electronics
  • Microcontroller power supplies
  • Consumer electronics
  • Automotive applications
  • Industrial instrumentation

Quality and Reliability

As with all Texas Instruments products, the LM3411AM5-5.0 is built to meet high standards of quality and reliability. It is designed to withstand the rigors of both consumer and industrial applications, ensuring a long operational life and consistent performance.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,062 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess