EN
  • EN
  • DE

LM3414SD

Part No LM3414SD
Manufacturer Texas Instruments
Description 1A 60W Common Anode Capable Constant Current Buck LED Driver Requires No
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198813-LM3414SD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3414SD CAD Model

Description

Introducing the LM3414SD from Texas Instruments

The LM3414SD is a highly efficient, precision constant current LED driver from the reputable semiconductor manufacturer, Texas Instruments. Designed to cater to a wide range of lighting applications, this device is capable of driving high-power, high-brightness LEDs with exemplary performance and reliability.

At the heart of the LM3414SD is an adjustable switching current regulator that operates over a wide input voltage range of 4.5V to 42V. This flexibility makes it suitable for a variety of LED driving applications, including automotive, industrial, and general illumination. The LM3414SD is particularly well-suited for systems that require a robust and flexible solution for driving LEDs in series, ensuring consistent brightness and color uniformity across the array.

The driver is capable of delivering up to 1A of output current, which can be adjusted through an external resistor. This feature allows designers to fine-tune the current to meet the specific requirements of their LED configuration, optimizing performance and extending the lifespan of the LEDs. Furthermore, the LM3414SD boasts a high switching frequency of up to 1MHz, enabling the use of smaller, more cost-effective external components and reducing the overall footprint of the lighting solution.

One of the notable features of the LM3414SD is its integrated open LED detection function, which safeguards the system against open-circuit conditions that could potentially damage the driver or the LEDs. Additionally, the device also includes thermal shutdown protection to prevent overheating, ensuring reliable operation under a wide range of environmental conditions.

The LM3414SD comes in a compact 10-pin WSON package, making it an excellent choice for space-constrained applications. With its advanced thermal performance, the driver ensures efficient heat dissipation, further enhancing its reliability and longevity.

In summary, the LM3414SD from Texas Instruments is a versatile and robust LED driver that offers precision, efficiency, and a high degree of protection for high-brightness LED applications. Its compact form factor and comprehensive feature set make it an ideal choice for designers looking to create efficient and long-lasting LED lighting solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5870 $55.5450
80+ $1.3022 $104.1760
120+ $1.2615 $151.3800
165+ $1.2208 $201.4320
215+ $1.1801 $253.7215
285+ $1.0580 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,590 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess