EN
  • EN
  • DE

LM3424QMHX/NOPB

Part No LM3424QMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Constant Current N-Channel Controller with Thermal Foldback for Driving LEDs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 75V
Frequency 2MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1198838-LM3424QMHX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM3424
Introduction Date August 22, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3424QMHX/NOPB CAD Model

Description

The LM3424QMHX/NOPB is a versatile and efficient LED driver integrated circuit developed by Texas Instruments. This high-performance driver is designed to manage and control high-power LEDs with precision, making it an ideal solution for a wide range of lighting applications including automotive lighting, general illumination, and industrial lighting systems.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 4.5V to 75V, accommodating a broad spectrum of power supplies and ensuring flexibility in various system designs.
  • Constant Current Control: The LM3424QMHX/NOPB provides precise constant current output to ensure uniform brightness and color consistency of LEDs, which is crucial for high-quality lighting solutions.
  • PWM Dimming Capability: It offers Pulse Width Modulation (PWM) dimming, allowing for adjustable brightness levels and contributing to energy savings by reducing power consumption when full brightness is not required.
  • Thermal Management: The device includes thermal shutdown protection, safeguarding the LEDs and the driver itself from potential damage due to overheating.
  • Adjustable Switching Frequency: Users can set the switching frequency of the device to optimize efficiency and minimize electromagnetic interference (EMI) as per the application's requirements.

Applications

With its robust design and feature set, the LM3424QMHX/NOPB is suitable for a variety of applications:

  • Automotive front lighting such as headlights and fog lights
  • Architectural and decorative lighting systems
  • Street and area lighting for public and commercial spaces
  • Industrial high-bay and low-bay lighting
  • Portable and emergency lighting

Quality and Reliability

The "NOPB" suffix in the product name indicates that this component is lead-free and RoHS compliant, ensuring that it meets environmental standards and can be used in products sold worldwide. Texas Instruments' commitment to quality ensures that the LM3424QMHX/NOPB is a reliable choice for designers looking to create long-lasting and efficient lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2296 $50.7552
29+ $3.4705 $100.6445
45+ $3.3620 $151.2900
62+ $3.2536 $201.7232
80+ $3.1451 $251.6080
107+ $2.8198 $301.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess