EN
  • EN
  • DE

LM3464EVAL/NOPB

Part No LM3464EVAL/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVAL LM3464 / LM3464 LED Driver Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 350mA
Outputs and Type 4, Non-Isolated
Voltage - Input 12 V ~ 80 V
Supplied Contents Board(s)
Utilized IC / Part LM3464
Win Source Part Number 778957-LM3464EVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3464
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3464EVAL/NOPB CAD Model

Description

Product Overview: LM3464EVAL/NOPB

The LM3464EVAL/NOPB is an evaluation board designed by Texas Instruments (TI) to showcase the capabilities of the LM3464 multi-string LED driver with dynamic headroom control. This evaluation platform is specifically created to simplify the assessment and development process for lighting solutions that require high-efficiency, multi-string LED drivers.

Key Features

  • Dynamic Headroom Control: The LM3464 integrates a novel control method to adjust the LED string voltage dynamically, ensuring maximum efficiency and power conservation.
  • Multi-String LED Driver: Capable of driving up to four individual LED strings, providing flexibility and scalability for various lighting configurations.
  • Wide Input Voltage Range: Designed to operate over a broad input voltage range, accommodating various power supply specifications.
  • Thermal Management: Features built-in thermal shutdown protection, safeguarding the system against overheating conditions.

Applications

The LM3464EVAL/NOPB is ideally suited for a wide range of lighting applications, including:

  • Street lighting
  • Commercial lighting
  • Industrial lighting
  • High bay lighting

Technical Specifications

The evaluation board comes with the following specifications:

  • Part Number: LM3464EVAL/NOPB
  • Manufacturer: Texas Instruments
  • Category: Power Management
  • Subcategory: LED Driver
  • RoHS: Compliant

Design and Layout

The LM3464EVAL/NOPB is designed with a user-friendly layout, ensuring ease of use for both novice and experienced engineers. It includes connectors and test points for convenient access to all critical signals and power nodes. Furthermore, the board is equipped with jumpers and trim pots, allowing for easy configuration and adjustment of operating parameters.

Support and Resources

TI provides comprehensive support for the LM3464EVAL/NOPB, including detailed documentation, reference designs, and technical support from their engineering community. This ensures that users can maximize the potential of the evaluation board and accelerate the development of their LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess