EN
  • EN
  • DE

LM3478MM/NOPB

Part No LM3478MM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.97 V to 40 V
Frequency - Switching 100kHz to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-VSSOP
Win Source Part Number 019140-LM3478MM/NOPB
Family Name LM3478
Introduction Date September 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Communications & Networking, Automotive
Ultra Librarian 3D Model Ultra Librarian LM3478MM/NOPB CAD Model

Description

The LM3478MM/NOPB is a versatile and compact device manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs, embedded processors, and a plethora of other semiconductor solutions.

  • Description: High-efficiency, low-side, N-channel controller for switching regulators
  • Driving: Capable of driving an N-Channel MOSFET
  • Operating Frequency: High switching frequency
  • Configurations: boost, flyback, SEPIC, or inverting
  • Input Voltage Range: 2.97V to 40V
  • Operation: Current mode operation
  • Protection: Thermal shutdown and current limit
  • Package: 8-pin VSSOP package
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,260 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess